PHD Manufacturing, Inc. Pipe Clamp 580 1800PL

Description
2-PIECE TYPE PLAIN FINISH 32-1/4 INCH OVERALL LENGTH LOW CARBON STEEL CLAMP MATERIAL WEIGHT 73.69 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-1/2 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 580 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH 32-1/4 INCH OVERALL LENGTH LOW CARBON STEEL CLAMP MATERIAL WEIGHT 73.69 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-1/2 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 580 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 580 1800PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
580 1800PL
Pipe Clamp 580 1800PL
2-PIECE TYPE PLAIN FINISH 32-1/4 INCH OVERALL LENGTH LOW CARBON STEEL CLAMP MATERIAL WEIGHT 73.69 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-1/2 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 580 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • 32-1/4 INCH OVERALL LENGTH
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 73.69 LB
  • FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE
  • ADJUSTABLE WIDTH 1-1/2 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 580 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 580 1800PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

337 LB CAP Straight Line Action Toggle Clamps - 70049 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.3372 lbs (0.1529 kg)
View Details
Clamps - 1253809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Lever clamp
Body Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 4.72 inch (120 mm)
View Details
Pipe Clamp - 553 0250PV - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 400 lbs (181 kg)
View Details