PHD Manufacturing, Inc. Pipe Clamp 590 2000PL

Description
2-PIECE TYPE PLAIN FINISH 38-1/8 INCH OVERALL LENGTH 27500 LOAD RATING IN LB MAXIMUM 75 PSI PRESSURE RATING 27500 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 98.65 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-3/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 590 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH 38-1/8 INCH OVERALL LENGTH 27500 LOAD RATING IN LB MAXIMUM 75 PSI PRESSURE RATING 27500 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 98.65 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-3/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 590 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 590 2000PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
590 2000PL
Pipe Clamp 590 2000PL
2-PIECE TYPE PLAIN FINISH 38-1/8 INCH OVERALL LENGTH 27500 LOAD RATING IN LB MAXIMUM 75 PSI PRESSURE RATING 27500 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 98.65 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-3/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 590 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • 38-1/8 INCH OVERALL LENGTH
  • 27500 LOAD RATING IN LB
  • MAXIMUM 75 PSI PRESSURE RATING
  • 27500 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 98.65 LB
  • FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE
  • ADJUSTABLE WIDTH 1-3/4 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 590 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 590 2000PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.57 inch (0.0 to 40 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
HDV660/FA2 Hold Down Vertical Clamp - 72105 - Jergens, Inc.
Specs
Toggle Clamp Type Vertical
Clamping Force 660 lbs (299 kg)
View Details
Clamps - 8296161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 19.69 inch (500 mm)
View Details
Beam Clamp - 360 0062PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Malleable Iron
Capacity / Jaw Opening 1.25 inch (31.75 mm)
Clamping Force 850 lbs (385 kg)
View Details