PHD Manufacturing, Inc. Pipe Clamp 590 1800PL

Description
2-PIECE TYPE PLAIN FINISH 36 INCH OVERALL LENGTH 23900 LOAD RATING IN LB MAXIMUM 100 PSI PRESSURE RATING 23900 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 84.65 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-3/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 590 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH 36 INCH OVERALL LENGTH 23900 LOAD RATING IN LB MAXIMUM 100 PSI PRESSURE RATING 23900 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 84.65 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-3/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 590 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 590 1800PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
590 1800PL
Pipe Clamp 590 1800PL
2-PIECE TYPE PLAIN FINISH 36 INCH OVERALL LENGTH 23900 LOAD RATING IN LB MAXIMUM 100 PSI PRESSURE RATING 23900 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 84.65 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-3/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 590 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • 36 INCH OVERALL LENGTH
  • 23900 LOAD RATING IN LB
  • MAXIMUM 100 PSI PRESSURE RATING
  • 23900 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 84.65 LB
  • FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE
  • ADJUSTABLE WIDTH 1-3/4 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 590 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 590 1800PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 8 - 502100801252790 - Certex UK
Specs
Clamping Width 1.97 to 4.92 inch (50 to 125 mm)
Clamping Force 17637 lbs (7999 kg)
View Details
382 LB CAP Vertical Toggle Clamps with Additional Locking Mechanism - 70152 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 231285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Super grip clamp
Body Material Glass Reinforced Nylon
Capacity / Jaw Opening 2.95 inch (75 mm)
View Details
Beam Clamp - 625 8710PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 10 inch (254 mm)
Clamping Force 2600 lbs (1179 kg)
View Details