O-Z/Gedney Beam Clamp IS-501

Description
ANGULAR I TYPE MALLEABLE IRON CLAMP, STEEL SCREW MATERIAL HOT DIP GALVANIZED CLAMP, ZINC ELECTROPLATED SCREW FINISH 15/16 INCH MAX. JAW CAPACITY RIGID CONDUIT FITTING APPLICATION CASE HARDENED SCREW PROCESS 525 LB LOAD CAPACITY 5/16 INCH-18 TPI SCREW SIZE SQUARE HEAD SCREW TYPE OVERALL DIMENSION 1-1/2 INCH W X 1-13/16 INCH H JAW SIZE 1-1/8 INCH D IS MODEL
Datasheet
Description
ANGULAR I TYPE MALLEABLE IRON CLAMP, STEEL SCREW MATERIAL HOT DIP GALVANIZED CLAMP, ZINC ELECTROPLATED SCREW FINISH 15/16 INCH MAX. JAW CAPACITY RIGID CONDUIT FITTING APPLICATION CASE HARDENED SCREW PROCESS 525 LB LOAD CAPACITY 5/16 INCH-18 TPI SCREW SIZE SQUARE HEAD SCREW TYPE OVERALL DIMENSION 1-1/2 INCH W X 1-13/16 INCH H JAW SIZE 1-1/8 INCH D IS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - IS-501 - O-Z/Gedney
St. Louis, MO, USA
Beam Clamp
IS-501
Beam Clamp IS-501
ANGULAR I TYPE MALLEABLE IRON CLAMP, STEEL SCREW MATERIAL HOT DIP GALVANIZED CLAMP, ZINC ELECTROPLATED SCREW FINISH 15/16 INCH MAX. JAW CAPACITY RIGID CONDUIT FITTING APPLICATION CASE HARDENED SCREW PROCESS 525 LB LOAD CAPACITY 5/16 INCH-18 TPI SCREW SIZE SQUARE HEAD SCREW TYPE OVERALL DIMENSION 1-1/2 INCH W X 1-13/16 INCH H JAW SIZE 1-1/8 INCH D IS MODEL
  • ANGULAR I TYPE
  • MALLEABLE IRON CLAMP, STEEL SCREW MATERIAL
  • HOT DIP GALVANIZED CLAMP, ZINC ELECTROPLATED SCREW FINISH
  • 15/16 INCH MAX. JAW CAPACITY
  • RIGID CONDUIT FITTING APPLICATION
  • CASE HARDENED SCREW PROCESS
  • 525 LB LOAD CAPACITY
  • 5/16 INCH-18 TPI SCREW SIZE
  • SQUARE HEAD SCREW TYPE
  • OVERALL DIMENSION 1-1/2 INCH W X 1-13/16 INCH H
  • JAW SIZE 1-1/8 INCH D
  • IS MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Hand Clamps
Product Number IS-501
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 2726450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity / Jaw Opening 6.3 inch (160 mm)
View Details
Vertical Plate Clamps 92 Series WLL ton 0.5 - 502100050162770 - Certex UK
Specs
Clamping Width 0.0 to 0.6299 inch (0.0 to 16 mm)
Clamping Force 1102 lbs (500 kg)
View Details