PHD Manufacturing, Inc. Pipe Clamp 590 1000PL

Description
2-PIECE TYPE PLAIN FINISH 22 INCH OVERALL LENGTH 24180 LOAD RATING IN LB NFPA TYPE 24 APPLICABLE STANDARD MAXIMUM 250 PSI PRESSURE RATING 24180 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 23.15 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-1/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 590 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH 22 INCH OVERALL LENGTH 24180 LOAD RATING IN LB NFPA TYPE 24 APPLICABLE STANDARD MAXIMUM 250 PSI PRESSURE RATING 24180 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 23.15 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-1/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 590 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 590 1000PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
590 1000PL
Pipe Clamp 590 1000PL
2-PIECE TYPE PLAIN FINISH 22 INCH OVERALL LENGTH 24180 LOAD RATING IN LB NFPA TYPE 24 APPLICABLE STANDARD MAXIMUM 250 PSI PRESSURE RATING 24180 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 23.15 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-1/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 590 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • 22 INCH OVERALL LENGTH
  • 24180 LOAD RATING IN LB
  • NFPA TYPE 24 APPLICABLE STANDARD
  • MAXIMUM 250 PSI PRESSURE RATING
  • 24180 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 23.15 LB
  • FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE
  • ADJUSTABLE WIDTH 1-1/4 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 590 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 590 1000PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
Clamps - 2408178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Stainless Steel; Stainless Steel
View Details
340 LB CAP Pulling Action Latch Toggle Clamps - 70029-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - 350 0062PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Malleable Iron
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
Clamping Force 600 lbs (272 kg)
View Details