PHD Manufacturing, Inc. Beam Clamp 350 0062PL

Description
U TYPE MALLEABLE IRON MATERIAL PLAIN/ELECTROGALVANI ZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 600 LB LOAD CAPACITY 600 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL ROD SIZE 5/8 INCH PIPE SIZE 8 INCH OVERALL DIMENSION 1-7/8 INCH LENGTH X 1-1/2 INCH HEIGHT WEIGHT 0.39 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 350 MODEL
Datasheet
Description
U TYPE MALLEABLE IRON MATERIAL PLAIN/ELECTROGALVANI ZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 600 LB LOAD CAPACITY 600 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL ROD SIZE 5/8 INCH PIPE SIZE 8 INCH OVERALL DIMENSION 1-7/8 INCH LENGTH X 1-1/2 INCH HEIGHT WEIGHT 0.39 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 350 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 350 0062PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
350 0062PL
Beam Clamp 350 0062PL
U TYPE MALLEABLE IRON MATERIAL PLAIN/ELECTROGALVANI ZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 600 LB LOAD CAPACITY 600 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL ROD SIZE 5/8 INCH PIPE SIZE 8 INCH OVERALL DIMENSION 1-7/8 INCH LENGTH X 1-1/2 INCH HEIGHT WEIGHT 0.39 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 350 MODEL
  • U TYPE
  • MALLEABLE IRON MATERIAL
  • PLAIN/ELECTROGALVANIZED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • .75 MAX. JAW CAPACITY - DECIMAL
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • 600 LB LOAD CAPACITY
  • 600 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL
  • ROD SIZE 5/8 INCH
  • PIPE SIZE 8 INCH
  • OVERALL DIMENSION 1-7/8 INCH LENGTH X 1-1/2 INCH HEIGHT
  • WEIGHT 0.39 LB
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 350 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 350 0062PL
Product Name Beam Clamp
Body Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type One‒handed clamp
Body Material Steel; Steel
Capacity / Jaw Opening 5.91 inch (150 mm)
View Details
Horizontal Plate Clamps CH WLL ton 15 - 502101501502794 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 33069 lbs (14997 kg)
View Details
300 LB CAP Straight Line Action Toggle Clamps - 70044-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.2990 lbs (0.1356 kg)
View Details
Pipe Clamp - 521 0150EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 715 to 800 lbs (324 to 363 kg)
View Details