PHD Manufacturing, Inc. Pipe Clamp 590 0300PL

Description
2-PIECE TYPE PLAIN FINISH 13-3/8 INCH OVERALL LENGTH 4550 LOAD RATING IN LB MAXIMUM 250 PSI PRESSURE RATING 4550 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 8.6 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-1/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 590 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH 13-3/8 INCH OVERALL LENGTH 4550 LOAD RATING IN LB MAXIMUM 250 PSI PRESSURE RATING 4550 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 8.6 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-1/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 590 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 590 0300PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
590 0300PL
Pipe Clamp 590 0300PL
2-PIECE TYPE PLAIN FINISH 13-3/8 INCH OVERALL LENGTH 4550 LOAD RATING IN LB MAXIMUM 250 PSI PRESSURE RATING 4550 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 8.6 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-1/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 590 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • 13-3/8 INCH OVERALL LENGTH
  • 4550 LOAD RATING IN LB
  • MAXIMUM 250 PSI PRESSURE RATING
  • 4550 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 8.6 LB
  • FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE
  • ADJUSTABLE WIDTH 1-1/4 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 590 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 590 0300PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

HDC3300PL Heavy Duty Cam Push Clamps - 72414 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 3370 lbs (1528 kg)
View Details
Clamps - 1253862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Toggle clamp
Capacity / Jaw Opening 1.38 inch (35 mm)
View Details
Beam Clamp - 610 0102PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 2 inch (50.8 mm)
Clamping Force 1000 lbs (454 kg)
View Details