PHD Manufacturing, Inc. Pipe Clamp S2307ACP

Description
2-PIECE TYPE EPOXY COATED COPPER FINISH 14 GAUGE THICKNESS 600 LB (VERTICAL), 75 LB (TRANSVERSE/LONGITUD INAL) LOAD RATING 1-1/2 INCH PIPE SIZE CARBON STEEL CLAMP MATERIAL 1 NUMBER OF SCREW/BOLTS PACKAGING QUANTITY 100
Datasheet
Description
2-PIECE TYPE EPOXY COATED COPPER FINISH 14 GAUGE THICKNESS 600 LB (VERTICAL), 75 LB (TRANSVERSE/LONGITUD INAL) LOAD RATING 1-1/2 INCH PIPE SIZE CARBON STEEL CLAMP MATERIAL 1 NUMBER OF SCREW/BOLTS PACKAGING QUANTITY 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - S2307ACP - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
S2307ACP
Pipe Clamp S2307ACP
2-PIECE TYPE EPOXY COATED COPPER FINISH 14 GAUGE THICKNESS 600 LB (VERTICAL), 75 LB (TRANSVERSE/LONGITUD INAL) LOAD RATING 1-1/2 INCH PIPE SIZE CARBON STEEL CLAMP MATERIAL 1 NUMBER OF SCREW/BOLTS PACKAGING QUANTITY 100
  • 2-PIECE TYPE
  • EPOXY COATED COPPER FINISH
  • 14 GAUGE THICKNESS
  • 600 LB (VERTICAL), 75 LB (TRANSVERSE/LONGITUDINAL) LOAD RATING
  • 1-1/2 INCH PIPE SIZE
  • CARBON STEEL CLAMP MATERIAL
  • 1 NUMBER OF SCREW/BOLTS
  • PACKAGING QUANTITY 100
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number S2307ACP
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

225 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70020 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 15 - 502101501502794 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 33069 lbs (14997 kg)
View Details
Clamps - 8296155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type C clamp
Body Material Steel; Steel
Capacity / Jaw Opening 3.94 inch (100 mm)
View Details
Beam Clamp - 250 1050EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
Clamping Force 500 lbs (227 kg)
View Details