PHD Manufacturing, Inc. Pipe Clamp 554 0150PV

Description
2-PIECE TYPE COPPER PLATED, PVC COATED FINISH 9-7/8 INCH OVERALL LENGTH 150 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 150 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.74 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
Datasheet
Description
2-PIECE TYPE COPPER PLATED, PVC COATED FINISH 9-7/8 INCH OVERALL LENGTH 150 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 150 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.74 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 554 0150PV - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
554 0150PV
Pipe Clamp 554 0150PV
2-PIECE TYPE COPPER PLATED, PVC COATED FINISH 9-7/8 INCH OVERALL LENGTH 150 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 150 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.74 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
  • 2-PIECE TYPE
  • COPPER PLATED, PVC COATED FINISH
  • 9-7/8 INCH OVERALL LENGTH
  • 150 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 150 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 0.74 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 552 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 554 0150PV
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Jaw Super Clamp WH BC WLL ton 5 - 502300501900790 - Certex UK
Specs
Clamping Force 11023 lbs (4999 kg)
View Details
600 LB CAP T-Handle Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70125 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 1253866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 19.69 inch (500 mm)
View Details
Pipe Clamp - 554 0075PV - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 75 lbs (34.01 kg)
View Details