PHD Manufacturing, Inc. Pipe Clamp 553 1200PV

Description
2-PIECE TYPE PLAIN, PVC COATED FINISH 24 INCH OVERALL LENGTH 2700 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2700 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 16.5 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 553 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN, PVC COATED FINISH 24 INCH OVERALL LENGTH 2700 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2700 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 16.5 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 553 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 553 1200PV - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
553 1200PV
Pipe Clamp 553 1200PV
2-PIECE TYPE PLAIN, PVC COATED FINISH 24 INCH OVERALL LENGTH 2700 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2700 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 16.5 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 553 MODEL
  • 2-PIECE TYPE
  • PLAIN, PVC COATED FINISH
  • 24 INCH OVERALL LENGTH
  • 2700 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 2700 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 16.5 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 553 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 553 1200PV
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

200 LB CAP Straight Line Action Toggle Clamps - 70043 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.2023 lbs (0.0918 kg)
View Details
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 1653 lbs (750 kg)
View Details
Clamps - 2726447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Malleable Cast
Capacity / Jaw Opening 2.13 inch (54 mm)
View Details
Beam Clamp - 610 0107PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 7 inch (178 mm)
Clamping Force 1000 lbs (454 kg)
View Details