PHD Manufacturing, Inc. Pipe Clamp 553 0150PV

Description
2-PIECE TYPE PLAIN, PVC COATED FINISH 10-3/8 INCH OVERALL LENGTH 250 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 250 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.6 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 553 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN, PVC COATED FINISH 10-3/8 INCH OVERALL LENGTH 250 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 250 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.6 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 553 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 553 0150PV - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
553 0150PV
Pipe Clamp 553 0150PV
2-PIECE TYPE PLAIN, PVC COATED FINISH 10-3/8 INCH OVERALL LENGTH 250 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 250 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.6 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 553 MODEL
  • 2-PIECE TYPE
  • PLAIN, PVC COATED FINISH
  • 10-3/8 INCH OVERALL LENGTH
  • 250 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 250 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 1.6 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 553 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 553 0150PV
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel
Clamping Width 0.0 to 11.81 inch (0.0 to 300 mm)
Clamping Force 1102 lbs (500 kg)
View Details
Adjustable Torque Toggle Screws - 31101 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Beam Clamp - 610 0108PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 8 inch (203 mm)
Clamping Force 1000 lbs (454 kg)
View Details