PHD Manufacturing, Inc. Pipe Clamp 552 0500CP

Description
2-PIECE TYPE COPPER PLATED FINISH 14 INCH OVERALL LENGTH 500 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 500 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 2.25 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
Datasheet
Description
2-PIECE TYPE COPPER PLATED FINISH 14 INCH OVERALL LENGTH 500 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 500 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 2.25 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 552 0500CP - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
552 0500CP
Pipe Clamp 552 0500CP
2-PIECE TYPE COPPER PLATED FINISH 14 INCH OVERALL LENGTH 500 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 500 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 2.25 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
  • 2-PIECE TYPE
  • COPPER PLATED FINISH
  • 14 INCH OVERALL LENGTH
  • 500 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 500 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 2.25 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 552 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 552 0500CP
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 8 - 502100801252790 - Certex UK
Specs
Clamping Width 1.97 to 4.92 inch (50 to 125 mm)
Clamping Force 17637 lbs (7999 kg)
View Details
Clamps - 1253837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Lever clamp
Body Material Magnesium
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
Pipe Clamp - 590 1000PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 24180 lbs (10966 kg)
View Details