PHD Manufacturing, Inc. Pipe Clamp 552 0350CP

Description
2-PIECE TYPE COPPER PLATED FINISH 12-1/2 INCH OVERALL LENGTH 300 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 300 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.6 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
Datasheet
Description
2-PIECE TYPE COPPER PLATED FINISH 12-1/2 INCH OVERALL LENGTH 300 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 300 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.6 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 552 0350CP - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
552 0350CP
Pipe Clamp 552 0350CP
2-PIECE TYPE COPPER PLATED FINISH 12-1/2 INCH OVERALL LENGTH 300 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 300 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.6 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
  • 2-PIECE TYPE
  • COPPER PLATED FINISH
  • 12-1/2 INCH OVERALL LENGTH
  • 300 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 300 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 1.6 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 552 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 552 0350CP
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 39.37 inch (1000 mm)
View Details
225 LB CAP Vertical Toggle Clamp with Straight Base & Adjustable U-Bar - 70004 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 2 - 502100200502794 - Certex UK
Specs
Clamping Width 0.7874 to 1.97 inch (20 to 50 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Beam Clamp - 625 7508PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 8 inch (203 mm)
Clamping Force 1500 lbs (680 kg)
View Details