PHD Manufacturing, Inc. Pipe Clamp 552 0100CP

Description
2-PIECE TYPE COPPER PLATED FINISH 9-1/8 INCH OVERALL LENGTH 120 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 120 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.69 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
Datasheet
Description
2-PIECE TYPE COPPER PLATED FINISH 9-1/8 INCH OVERALL LENGTH 120 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 120 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.69 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 552 0100CP - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
552 0100CP
Pipe Clamp 552 0100CP
2-PIECE TYPE COPPER PLATED FINISH 9-1/8 INCH OVERALL LENGTH 120 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 120 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.69 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
  • 2-PIECE TYPE
  • COPPER PLATED FINISH
  • 9-1/8 INCH OVERALL LENGTH
  • 120 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 120 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 0.69 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 552 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 552 0100CP
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 4 - 502100401002794 - Certex UK
Specs
Clamping Width 1.97 to 3.94 inch (50 to 100 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
160 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70137 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 1253829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 15.75 inch (400 mm)
View Details
Beam Clamp - 625 7504PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 4 inch (102 mm)
Clamping Force 1500 lbs (680 kg)
View Details