PHD Manufacturing, Inc. Pipe Clamp 552 0050CP

Description
2-PIECE TYPE COPPER PLATED FINISH 9 INCH OVERALL LENGTH 75 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 75 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.69 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
Datasheet
Description
2-PIECE TYPE COPPER PLATED FINISH 9 INCH OVERALL LENGTH 75 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 75 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.69 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 552 0050CP - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
552 0050CP
Pipe Clamp 552 0050CP
2-PIECE TYPE COPPER PLATED FINISH 9 INCH OVERALL LENGTH 75 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 75 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.69 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
  • 2-PIECE TYPE
  • COPPER PLATED FINISH
  • 9 INCH OVERALL LENGTH
  • 75 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 75 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 0.69 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 552 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 552 0050CP
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Jaw Super Clamp WH BC WLL ton 10 - 502301004570790 - Certex UK
Specs
Clamping Force 22046 lbs (9998 kg)
View Details
HDP5500 Heavy Duty Long Handle Push-Pull Clamp - 72203 - Jergens, Inc.
Specs
Toggle Clamp Type Push / Pull (Straight Line)
Body Material Cast Iron; Steel; Hardened Steel
Clamping Force 5507 lbs (2498 kg)
View Details
Clamps - 1253833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
Pipe Clamp - 554 0050PV - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 75 lbs (34.01 kg)
View Details