PHD Manufacturing, Inc. Pipe Clamp 554 0050PV

Description
2-PIECE TYPE COPPER PLATED, PVC COATED FINISH 9 INCH OVERALL LENGTH 75 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 75 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.69 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
Datasheet
Description
2-PIECE TYPE COPPER PLATED, PVC COATED FINISH 9 INCH OVERALL LENGTH 75 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 75 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.69 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 554 0050PV - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
554 0050PV
Pipe Clamp 554 0050PV
2-PIECE TYPE COPPER PLATED, PVC COATED FINISH 9 INCH OVERALL LENGTH 75 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 75 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.69 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
  • 2-PIECE TYPE
  • COPPER PLATED, PVC COATED FINISH
  • 9 INCH OVERALL LENGTH
  • 75 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 75 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 0.69 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 552 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 554 0050PV
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 9182463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Spring Clamp; Spring clamp
Body Material Plastic
View Details
Beam Clamp - IPTKW WLL ton 4 - 502100402800220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 5.91 to 11.02 inch (150 to 280 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
300 LB CAP Straight Line Action Toggle Clamps - 70044-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.2990 lbs (0.1356 kg)
View Details
Pipe Clamp - 554 0250PV - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 300 lbs (136 kg)
View Details