PHD Manufacturing, Inc. Pipe Clamp 551 1000EG

Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH 21-1/2 INCH OVERALL LENGTH 2500 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2500 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 11.1 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 551 MODEL
Datasheet
Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH 21-1/2 INCH OVERALL LENGTH 2500 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2500 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 11.1 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 551 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 551 1000EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
551 1000EG
Pipe Clamp 551 1000EG
2-PIECE TYPE ELECTRO GALVANIZED FINISH 21-1/2 INCH OVERALL LENGTH 2500 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2500 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 11.1 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 551 MODEL
  • 2-PIECE TYPE
  • ELECTRO GALVANIZED FINISH
  • 21-1/2 INCH OVERALL LENGTH
  • 2500 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 2500 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 11.1 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 551 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 551 1000EG
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel
Clamping Width 0.0 to 0.6693 inch (0.0 to 17 mm)
Clamping Force 1102 lbs (500 kg)
View Details
720 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism - 70163-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 2726509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Metal
Capacity / Jaw Opening 0.9843 inch (25 mm)
View Details
Pipe Clamp - 550 1400PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 2700 lbs (1224 kg)
View Details