PHD Manufacturing, Inc. Pipe Clamp 550 1400PL

Description
2-PIECE TYPE PLAIN FINISH 25 INCH OVERALL LENGTH 2700 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2700 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 17.7 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 550 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH 25 INCH OVERALL LENGTH 2700 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2700 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 17.7 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 550 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 550 1400PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
550 1400PL
Pipe Clamp 550 1400PL
2-PIECE TYPE PLAIN FINISH 25 INCH OVERALL LENGTH 2700 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2700 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 17.7 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 550 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • 25 INCH OVERALL LENGTH
  • 2700 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 2700 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 17.7 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 550 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 550 1400PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Girder Clamp - Bulldog WLL ton 10 Ton -  - Certex UK
Specs
Clamping Force 22046 lbs (9998 kg)
View Details
HDC10000 Heavy Duty Cam Clamps - 72404 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1910 lbs (866 kg)
View Details
Clamps - 2726486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Pipe Clamp - 553 0300PV - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 500 lbs (227 kg)
View Details