PHD Manufacturing, Inc. Pipe Clamp 551 0500EG

Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH 14-1/2 INCH OVERALL LENGTH 1500 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 1500 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 3.6 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 551 MODEL
Datasheet
Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH 14-1/2 INCH OVERALL LENGTH 1500 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 1500 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 3.6 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 551 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 551 0500EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
551 0500EG
Pipe Clamp 551 0500EG
2-PIECE TYPE ELECTRO GALVANIZED FINISH 14-1/2 INCH OVERALL LENGTH 1500 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 1500 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 3.6 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 551 MODEL
  • 2-PIECE TYPE
  • ELECTRO GALVANIZED FINISH
  • 14-1/2 INCH OVERALL LENGTH
  • 1500 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 1500 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 3.6 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 551 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 551 0500EG
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Torque Toggle Screws - 31103 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Horizontal Plate Clamps CH WLL ton 15 - 502101501002794 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 33069 lbs (14997 kg)
View Details
Clamps - 1253854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Toggle clamp
Body Material Tempered Metal Sheets
Capacity / Jaw Opening 1.38 inch (35 mm)
View Details
Beam Clamp - 625 8705PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 5 inch (127 mm)
Clamping Force 2600 lbs (1179 kg)
View Details