PHD Manufacturing, Inc. Pipe Clamp 551 0050EG

Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH 9 INCH OVERALL LENGTH 220 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 220 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.05 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 551 MODEL
Datasheet
Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH 9 INCH OVERALL LENGTH 220 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 220 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.05 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 551 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 551 0050EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
551 0050EG
Pipe Clamp 551 0050EG
2-PIECE TYPE ELECTRO GALVANIZED FINISH 9 INCH OVERALL LENGTH 220 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 220 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.05 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 551 MODEL
  • 2-PIECE TYPE
  • ELECTRO GALVANIZED FINISH
  • 9 INCH OVERALL LENGTH
  • 220 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 220 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 1.05 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 551 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 551 0050EG
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

1,980 LB CAP Pulling Action Vertical Latch Toggle Clamps - 70036 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps); Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - IPTKW WLL ton 4 - 502100402800220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 5.91 to 11.02 inch (150 to 280 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Beam Clamp - 250 1087EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Capacity / Jaw Opening 1 inch (25.4 mm)
Clamping Force 900 lbs (408 kg)
View Details