PHD Manufacturing, Inc. Pipe Clamp 550 0400PL

Description
2-PIECE TYPE PLAIN FINISH 13-1/2 INCH OVERALL LENGTH 750 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 750 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 2.4 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 550 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH 13-1/2 INCH OVERALL LENGTH 750 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 750 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 2.4 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 550 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 550 0400PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
550 0400PL
Pipe Clamp 550 0400PL
2-PIECE TYPE PLAIN FINISH 13-1/2 INCH OVERALL LENGTH 750 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 750 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 2.4 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 550 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • 13-1/2 INCH OVERALL LENGTH
  • 750 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 750 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 2.4 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 550 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 550 0400PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.57 inch (0.0 to 40 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
Clamps - 2726472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Magnesium
Capacity / Jaw Opening 6.3 inch (160 mm)
View Details
Socket Toggle Screws - 33305 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details
Pipe Clamp - 521 1400EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 2220 to 2490 lbs (1007 to 1129 kg)
View Details