PHD Manufacturing, Inc. Pipe Clamp 526 1400PL

Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 9500 LB AT 650 DEG F, 8485 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 70.5 LB FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE ADJUSTABLE WIDTH 2-1/2 INCH CENTER LINE DISTANCE 13-1/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 526 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 9500 LB AT 650 DEG F, 8485 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 70.5 LB FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE ADJUSTABLE WIDTH 2-1/2 INCH CENTER LINE DISTANCE 13-1/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 526 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 526 1400PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
526 1400PL
Pipe Clamp 526 1400PL
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 9500 LB AT 650 DEG F, 8485 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 70.5 LB FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE ADJUSTABLE WIDTH 2-1/2 INCH CENTER LINE DISTANCE 13-1/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 526 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD
  • MAXIMUM 750 DEG F TEMPERATURE RATING
  • 9500 LB AT 650 DEG F, 8485 LB AT 750 DEG F LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 70.5 LB
  • FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE
  • ADJUSTABLE WIDTH 2-1/2 INCH
  • CENTER LINE DISTANCE 13-1/16 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 526 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 526 1400PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 254759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Stainless Steel; Stainless Steel
View Details
450 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism & J Hook - 70169-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Hook; Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - IPTKW WLL ton 2 - 502100201900220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Pipe Clamp - 590 2400PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 26200 lbs (11882 kg)
View Details