PHD Manufacturing, Inc. Pipe Clamp 550 0300PL

Description
2-PIECE TYPE PLAIN FINISH 11-3/4 INCH OVERALL LENGTH 500 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 500 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.9 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 550 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH 11-3/4 INCH OVERALL LENGTH 500 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 500 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.9 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 550 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 550 0300PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
550 0300PL
Pipe Clamp 550 0300PL
2-PIECE TYPE PLAIN FINISH 11-3/4 INCH OVERALL LENGTH 500 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 500 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.9 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 550 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • 11-3/4 INCH OVERALL LENGTH
  • 500 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 500 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 1.9 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 550 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 550 0300PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 6 - 502100600752790 - Certex UK
Specs
Clamping Width 0.1969 to 2.95 inch (5 to 75 mm)
Clamping Force 13228 lbs (5999 kg)
View Details
1,980 LB CAP Pulling Action Latch Toggle Clamps - 70031 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 7938769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Plate clamp
Body Material Steel; Mild Steel
Capacity / Jaw Opening 2.76 inch (70 mm)
View Details
Beam Clamp - 270 0062PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Malleable Iron
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
Clamping Force 440 lbs (200 kg)
View Details