PHD Manufacturing, Inc. Pipe Clamp 526 2400PL

Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 16300 LB AT 650 DEG F, 14555 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 204.65 LB FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE ADJUSTABLE WIDTH 3-1/2 INCH CENTER LINE DISTANCE 19-1/2 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 526 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 16300 LB AT 650 DEG F, 14555 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 204.65 LB FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE ADJUSTABLE WIDTH 3-1/2 INCH CENTER LINE DISTANCE 19-1/2 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 526 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 526 2400PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
526 2400PL
Pipe Clamp 526 2400PL
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 16300 LB AT 650 DEG F, 14555 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 204.65 LB FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE ADJUSTABLE WIDTH 3-1/2 INCH CENTER LINE DISTANCE 19-1/2 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 526 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD
  • MAXIMUM 750 DEG F TEMPERATURE RATING
  • 16300 LB AT 650 DEG F, 14555 LB AT 750 DEG F LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 204.65 LB
  • FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE
  • ADJUSTABLE WIDTH 3-1/2 INCH
  • CENTER LINE DISTANCE 19-1/2 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 526 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 526 2400PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp IPBC WLL ton 2 - 502100200250210 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
1,200 LB CAP Pulling Action Latch Toggle Clamps - 70139 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 1253863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Toggle clamp
Body Material Steel; Steel
Capacity / Jaw Opening 1.57 inch (40 mm)
View Details
Pipe Clamp - 554 0100PV - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 120 lbs (54.42 kg)
View Details