PHD Manufacturing, Inc. Pipe Clamp 554 0100PV

Description
2-PIECE TYPE COPPER PLATED, PVC COATED FINISH 9-1/8 INCH OVERALL LENGTH 120 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 120 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.69 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
Datasheet
Description
2-PIECE TYPE COPPER PLATED, PVC COATED FINISH 9-1/8 INCH OVERALL LENGTH 120 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 120 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.69 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 554 0100PV - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
554 0100PV
Pipe Clamp 554 0100PV
2-PIECE TYPE COPPER PLATED, PVC COATED FINISH 9-1/8 INCH OVERALL LENGTH 120 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 120 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.69 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
  • 2-PIECE TYPE
  • COPPER PLATED, PVC COATED FINISH
  • 9-1/8 INCH OVERALL LENGTH
  • 120 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 120 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 0.69 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 552 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 554 0100PV
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 19.69 inch (500 mm)
View Details
876 LB CAP Straight Line Action Toggle Clamps with Additional Locking Mechanism - 70157 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.8767 lbs (0.3976 kg)
View Details
Horizontal Plate Clamps CH WLL ton 10 - 502101001502794 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 22046 lbs (9998 kg)
View Details
Pipe Clamp - 553 0350PV - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 600 lbs (272 kg)
View Details