PHD Manufacturing, Inc. Pipe Clamp 526 1800PL

Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 13800 LB AT 650 DEG F, 12325 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 123.72 LB FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE ADJUSTABLE WIDTH 3-1/2 INCH CENTER LINE DISTANCE 16-5/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 526 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 13800 LB AT 650 DEG F, 12325 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 123.72 LB FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE ADJUSTABLE WIDTH 3-1/2 INCH CENTER LINE DISTANCE 16-5/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 526 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 526 1800PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
526 1800PL
Pipe Clamp 526 1800PL
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 13800 LB AT 650 DEG F, 12325 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 123.72 LB FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE ADJUSTABLE WIDTH 3-1/2 INCH CENTER LINE DISTANCE 16-5/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 526 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD
  • MAXIMUM 750 DEG F TEMPERATURE RATING
  • 13800 LB AT 650 DEG F, 12325 LB AT 750 DEG F LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 123.72 LB
  • FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE
  • ADJUSTABLE WIDTH 3-1/2 INCH
  • CENTER LINE DISTANCE 16-5/16 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 526 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 526 1800PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 20 - 502102001502790 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 44092 lbs (19997 kg)
View Details
Clamps - 1253832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 31.5 inch (800 mm)
View Details
HDV660/FA Hold Down Vertical Clamp - 72104 - Jergens, Inc.
Specs
Toggle Clamp Type Vertical
Clamping Force 660 lbs (299 kg)
View Details
Beam Clamp - 625 7507PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 7 inch (178 mm)
Clamping Force 1500 lbs (680 kg)
View Details