PHD Manufacturing, Inc. Pipe Clamp 526 1600PL

Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 10000 LB AT 650 DEG F, 8930 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 93.9 LB FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE ADJUSTABLE WIDTH 3 INCH CENTER LINE DISTANCE 14-9/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 526 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 10000 LB AT 650 DEG F, 8930 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 93.9 LB FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE ADJUSTABLE WIDTH 3 INCH CENTER LINE DISTANCE 14-9/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 526 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 526 1600PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
526 1600PL
Pipe Clamp 526 1600PL
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 10000 LB AT 650 DEG F, 8930 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 93.9 LB FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE ADJUSTABLE WIDTH 3 INCH CENTER LINE DISTANCE 14-9/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 526 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD
  • MAXIMUM 750 DEG F TEMPERATURE RATING
  • 10000 LB AT 650 DEG F, 8930 LB AT 750 DEG F LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 93.9 LB
  • FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE
  • ADJUSTABLE WIDTH 3 INCH
  • CENTER LINE DISTANCE 14-9/16 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 526 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 526 1600PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 8 - 502100800752794 - Certex UK
Specs
Clamping Width 0.1969 to 2.95 inch (5 to 75 mm)
Clamping Force 17637 lbs (7999 kg)
View Details
Clamps - 254620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Zinc Plated Steel
View Details
Socket Toggle Screws - 33301 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details
Pipe Clamp - 520 0250PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 930 to 1040 lbs (422 to 472 kg)
View Details