PHD Manufacturing, Inc. Pipe Clamp 520 0250PL

Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 1040 LB AT 650 DEG F, 930 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.33 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 5/8 INCH CENTER LINE DISTANCE 2-5/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 520 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 1040 LB AT 650 DEG F, 930 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.33 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 5/8 INCH CENTER LINE DISTANCE 2-5/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 520 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 520 0250PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
520 0250PL
Pipe Clamp 520 0250PL
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 1040 LB AT 650 DEG F, 930 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.33 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 5/8 INCH CENTER LINE DISTANCE 2-5/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 520 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD
  • 1040 LB AT 650 DEG F, 930 LB AT 750 DEG F LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 1.33 LB
  • FOR SUSPENDING NON INSULATED PIPE LINE
  • ADJUSTABLE WIDTH 5/8 INCH
  • CENTER LINE DISTANCE 2-5/8 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 520 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 520 0250PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp - IPTKW WLL ton 2 - 502100201900220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Pipe Clamp - 525 2400PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 4015 to 4500 lbs (1821 to 2041 kg)
View Details