PHD Manufacturing, Inc. Pipe Clamp 525 0400PL

Description
2-PIECE TYPE A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 2500 LB AT 650 DEG F, 2230 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 6.67 LB FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE ADJUSTABLE WIDTH 1 INCH CENTER LINE DISTANCE 7-1/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 525 MODEL
Datasheet
Description
2-PIECE TYPE A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 2500 LB AT 650 DEG F, 2230 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 6.67 LB FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE ADJUSTABLE WIDTH 1 INCH CENTER LINE DISTANCE 7-1/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 525 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 525 0400PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
525 0400PL
Pipe Clamp 525 0400PL
2-PIECE TYPE A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 2500 LB AT 650 DEG F, 2230 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 6.67 LB FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE ADJUSTABLE WIDTH 1 INCH CENTER LINE DISTANCE 7-1/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 525 MODEL
  • 2-PIECE TYPE
  • A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD
  • MAXIMUM 750 DEG F TEMPERATURE RATING
  • 2500 LB AT 650 DEG F, 2230 LB AT 750 DEG F LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 6.67 LB
  • FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE
  • ADJUSTABLE WIDTH 1 INCH
  • CENTER LINE DISTANCE 7-1/16 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 525 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 525 0400PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 15 - 502101501502794 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 33069 lbs (14997 kg)
View Details
Clamps - 2726453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity / Jaw Opening 25.59 inch (650 mm)
View Details
67 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70018-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - 625 7508PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 8 inch (203 mm)
Clamping Force 1500 lbs (680 kg)
View Details