PHD Manufacturing, Inc. Pipe Clamp 525 0125PL

Description
2-PIECE TYPE A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 950 LB AT 650 DEG F, 850 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.07 LB FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE ADJUSTABLE WIDTH 5/8 INCH CENTER LINE DISTANCE 2-15/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 525 MODEL
Datasheet
Description
2-PIECE TYPE A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 950 LB AT 650 DEG F, 850 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.07 LB FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE ADJUSTABLE WIDTH 5/8 INCH CENTER LINE DISTANCE 2-15/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 525 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 525 0125PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
525 0125PL
Pipe Clamp 525 0125PL
2-PIECE TYPE A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 950 LB AT 650 DEG F, 850 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.07 LB FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE ADJUSTABLE WIDTH 5/8 INCH CENTER LINE DISTANCE 2-15/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 525 MODEL
  • 2-PIECE TYPE
  • A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD
  • MAXIMUM 750 DEG F TEMPERATURE RATING
  • 950 LB AT 650 DEG F, 850 LB AT 750 DEG F LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 1.07 LB
  • FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE
  • ADJUSTABLE WIDTH 5/8 INCH
  • CENTER LINE DISTANCE 2-15/16 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 525 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 525 0125PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 6122673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Magnetic clamp
Actuation Permanent magnet
View Details
225 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70020 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Pipe Clamp - 520 0125PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 445 to 500 lbs (202 to 227 kg)
View Details