PHD Manufacturing, Inc. Pipe Clamp 522 1400PL

Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 9120 LB AT 650 DEG F, 8135 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 53.25 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1-5/8 INCH CENTER LINE DISTANCE 10-1/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 522 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 9120 LB AT 650 DEG F, 8135 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 53.25 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1-5/8 INCH CENTER LINE DISTANCE 10-1/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 522 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 522 1400PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
522 1400PL
Pipe Clamp 522 1400PL
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 9120 LB AT 650 DEG F, 8135 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 53.25 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1-5/8 INCH CENTER LINE DISTANCE 10-1/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 522 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD
  • 9120 LB AT 650 DEG F, 8135 LB AT 750 DEG F LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 53.25 LB
  • FOR SUSPENDING NON INSULATED PIPE LINE
  • ADJUSTABLE WIDTH 1-5/8 INCH
  • CENTER LINE DISTANCE 10-1/8 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 522 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 522 1400PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Toggle clamp
Capacity / Jaw Opening 1.38 inch (35 mm)
View Details
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.2362 to 0.4724 inch (6 to 12 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
500 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70022 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - 62591204PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 4 inch (102 mm)
Clamping Force 8000 lbs (3628 kg)
View Details