PHD Manufacturing, Inc. Pipe Clamp 521 1600EG

Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 2490 LB AT 650 DEG F, 2220 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 23.19 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1-1/8 INCH CENTER LINE DISTANCE 10-7/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 521 MODEL
Datasheet
Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 2490 LB AT 650 DEG F, 2220 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 23.19 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1-1/8 INCH CENTER LINE DISTANCE 10-7/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 521 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 521 1600EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
521 1600EG
Pipe Clamp 521 1600EG
2-PIECE TYPE ELECTRO GALVANIZED FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 2490 LB AT 650 DEG F, 2220 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 23.19 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1-1/8 INCH CENTER LINE DISTANCE 10-7/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 521 MODEL
  • 2-PIECE TYPE
  • ELECTRO GALVANIZED FINISH
  • A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD
  • 2490 LB AT 650 DEG F, 2220 LB AT 750 DEG F LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 23.19 LB
  • FOR SUSPENDING NON INSULATED PIPE LINE
  • ADJUSTABLE WIDTH 1-1/8 INCH
  • CENTER LINE DISTANCE 10-7/8 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 521 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 521 1600EG
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Jaw Super Clamp WH BC WLL ton 6 - 502300604570790 - Certex UK
Specs
Clamping Force 13228 lbs (5999 kg)
View Details
HDC675 Heavy Duty Cam Swing Clamps - 72406 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 674 lbs (306 kg)
View Details
Clamps - 1253807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type One‒handed clamp
Body Material Steel, Polypropylene, Plastic, Polyamide
Capacity / Jaw Opening 23.62 inch (600 mm)
View Details
Pipe Clamp - 525 0200PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 1380 to 1545 lbs (626 to 701 kg)
View Details