PHD Manufacturing, Inc. Pipe Clamp 551 1400EG

Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH 25 INCH OVERALL LENGTH 2700 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2700 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 17.7 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 551 MODEL
Datasheet
Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH 25 INCH OVERALL LENGTH 2700 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2700 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 17.7 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 551 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 551 1400EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
551 1400EG
Pipe Clamp 551 1400EG
2-PIECE TYPE ELECTRO GALVANIZED FINISH 25 INCH OVERALL LENGTH 2700 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2700 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 17.7 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 551 MODEL
  • 2-PIECE TYPE
  • ELECTRO GALVANIZED FINISH
  • 25 INCH OVERALL LENGTH
  • 2700 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 2700 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 17.7 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 551 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 551 1400EG
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 15 - 502101501002794 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 33069 lbs (14997 kg)
View Details
Adjustable Torque Toggle Screws - 31106 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Clamps - 1253774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type C clamp
Body Material Steel; Steel
Capacity / Jaw Opening 4.13 inch (105 mm)
View Details
Beam Clamp - 625 5004PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 4 inch (102 mm)
Clamping Force 850 lbs (385 kg)
View Details