PHD Manufacturing, Inc. Pipe Clamp 521 1000EG

Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 2490 LB AT 650 DEG F, 2220 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 12.81 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1 INCH CENTER LINE DISTANCE 7-9/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 521 MODEL
Datasheet
Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 2490 LB AT 650 DEG F, 2220 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 12.81 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1 INCH CENTER LINE DISTANCE 7-9/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 521 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 521 1000EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
521 1000EG
Pipe Clamp 521 1000EG
2-PIECE TYPE ELECTRO GALVANIZED FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 2490 LB AT 650 DEG F, 2220 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 12.81 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1 INCH CENTER LINE DISTANCE 7-9/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 521 MODEL
  • 2-PIECE TYPE
  • ELECTRO GALVANIZED FINISH
  • A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD
  • 2490 LB AT 650 DEG F, 2220 LB AT 750 DEG F LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 12.81 LB
  • FOR SUSPENDING NON INSULATED PIPE LINE
  • ADJUSTABLE WIDTH 1 INCH
  • CENTER LINE DISTANCE 7-9/16 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 521 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 521 1000EG
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

HDP5500/L Heavy Duty Long Handle Push-Pull Clamp - 72207 - Jergens, Inc.
Specs
Toggle Clamp Type Push / Pull (Straight Line)
Body Material Cast Iron; Steel; Hardened Steel
Clamping Force 5507 lbs (2498 kg)
View Details
Fixed Jaw Super Clamp WH BC WLL ton 15 - 502301504570790 - Certex UK
Specs
Clamping Force 33069 lbs (14997 kg)
View Details
Clamps - 2726447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Malleable Cast
Capacity / Jaw Opening 2.13 inch (54 mm)
View Details
Beam Clamp - BC25 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Body Material Steel
Capacity / Jaw Opening 0.6080 inch (15.44 mm)
Clamping Force 75 lbs (34.01 kg)
View Details