PHD Manufacturing, Inc. Pipe Clamp 521 0125EG

Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 500 LB AT 650 DEG F, 445 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.4 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 3/8 INCH CENTER LINE DISTANCE 1-5/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 521 MODEL
Datasheet
Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 500 LB AT 650 DEG F, 445 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.4 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 3/8 INCH CENTER LINE DISTANCE 1-5/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 521 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 521 0125EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
521 0125EG
Pipe Clamp 521 0125EG
2-PIECE TYPE ELECTRO GALVANIZED FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 500 LB AT 650 DEG F, 445 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.4 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 3/8 INCH CENTER LINE DISTANCE 1-5/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 521 MODEL
  • 2-PIECE TYPE
  • ELECTRO GALVANIZED FINISH
  • A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD
  • 500 LB AT 650 DEG F, 445 LB AT 750 DEG F LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 0.4 LB
  • FOR SUSPENDING NON INSULATED PIPE LINE
  • ADJUSTABLE WIDTH 3/8 INCH
  • CENTER LINE DISTANCE 1-5/8 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 521 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 521 0125EG
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

337 LB CAP T-Handle Horizontal Toggle Clamps with Additional Locking Mechanism - 70161 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.57 inch (0.0 to 40 mm)
Clamping Force 9921 lbs (4499 kg)
View Details
Clamps - 6122667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Magnetic clamp
Actuation Permanent magnet
Capacity / Jaw Opening 1.77 inch (45 mm)
View Details
Pipe Clamp - 553 0150PV - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 250 lbs (113 kg)
View Details