PHD Manufacturing, Inc. Pipe Clamp 520 2000PL

Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 3060 LB AT 650 DEG F, 2730 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 38.66 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1-3/8 INCH CENTER LINE DISTANCE 12-9/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 520 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 3060 LB AT 650 DEG F, 2730 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 38.66 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1-3/8 INCH CENTER LINE DISTANCE 12-9/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 520 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 520 2000PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
520 2000PL
Pipe Clamp 520 2000PL
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 3060 LB AT 650 DEG F, 2730 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 38.66 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1-3/8 INCH CENTER LINE DISTANCE 12-9/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 520 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD
  • 3060 LB AT 650 DEG F, 2730 LB AT 750 DEG F LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 38.66 LB
  • FOR SUSPENDING NON INSULATED PIPE LINE
  • ADJUSTABLE WIDTH 1-3/8 INCH
  • CENTER LINE DISTANCE 12-9/16 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 520 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 520 2000PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

225 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70055-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 20 - 502102001002794 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 44092 lbs (19997 kg)
View Details
Clamps - 152445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Spring Clamp; Spring clamp set
Body Material Nylon
Capacity / Jaw Opening 2.76 inch (70 mm)
View Details
Beam Clamp - 62591107PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 7 inch (178 mm)
Clamping Force 6100 lbs (2766 kg)
View Details