PHD Manufacturing, Inc. Pipe Clamp 520 0150PL

Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 800 LB AT 650 DEG F, 715 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.45 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 3/8 INCH CENTER LINE DISTANCE 1-3/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 520 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 800 LB AT 650 DEG F, 715 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.45 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 3/8 INCH CENTER LINE DISTANCE 1-3/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 520 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 520 0150PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
520 0150PL
Pipe Clamp 520 0150PL
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 800 LB AT 650 DEG F, 715 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.45 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 3/8 INCH CENTER LINE DISTANCE 1-3/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 520 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD
  • 800 LB AT 650 DEG F, 715 LB AT 750 DEG F LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 0.45 LB
  • FOR SUSPENDING NON INSULATED PIPE LINE
  • ADJUSTABLE WIDTH 3/8 INCH
  • CENTER LINE DISTANCE 1-3/4 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 520 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 520 0150PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

876 LB CAP Straight Line Action Toggle Clamps - 70048 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.8767 lbs (0.3976 kg)
View Details
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 1653 lbs (750 kg)
View Details
Clamps - 1253878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Spring Clamp; Spring clamp
Body Material Polyvinyl Chloride, Fibreglass, Plastic
Capacity / Jaw Opening 2.17 inch (55 mm)
View Details
Pipe Clamp - 554 0350PV - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 300 lbs (136 kg)
View Details