PHD Manufacturing, Inc. Pipe Hanger 440 0400PL

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 7-7/8 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 4 MIN. PIPE SIZE - DECIMAL 4 MAX. PIPE SIZE - DECIMAL 4 MIN. PIPE SIZE - FRACTIONAL 4 MAX. PIPE SIZE - FRACTIONAL 101.6 MIN. PIPE SIZE IN MM 101.6 MAX. PIPE SIZE IN MM 400 LOAD RATING IN LB 400 LB LOAD RATING 5/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 1.3 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE TOP BAND SIZE 1-1/4 INCH WIDTH X 7 GAUGE THICKNESS, BOTTOM BAND SIZE 1-1/4 INCH WIDTH X 11 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-15/16 INCH CENTER LINE DISTANCE 5-5/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 440 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 7-7/8 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 4 MIN. PIPE SIZE - DECIMAL 4 MAX. PIPE SIZE - DECIMAL 4 MIN. PIPE SIZE - FRACTIONAL 4 MAX. PIPE SIZE - FRACTIONAL 101.6 MIN. PIPE SIZE IN MM 101.6 MAX. PIPE SIZE IN MM 400 LOAD RATING IN LB 400 LB LOAD RATING 5/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 1.3 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE TOP BAND SIZE 1-1/4 INCH WIDTH X 7 GAUGE THICKNESS, BOTTOM BAND SIZE 1-1/4 INCH WIDTH X 11 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-15/16 INCH CENTER LINE DISTANCE 5-5/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 440 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 440 0400PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
440 0400PL
Pipe Hanger 440 0400PL
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 7-7/8 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 4 MIN. PIPE SIZE - DECIMAL 4 MAX. PIPE SIZE - DECIMAL 4 MIN. PIPE SIZE - FRACTIONAL 4 MAX. PIPE SIZE - FRACTIONAL 101.6 MIN. PIPE SIZE IN MM 101.6 MAX. PIPE SIZE IN MM 400 LOAD RATING IN LB 400 LB LOAD RATING 5/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 1.3 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE TOP BAND SIZE 1-1/4 INCH WIDTH X 7 GAUGE THICKNESS, BOTTOM BAND SIZE 1-1/4 INCH WIDTH X 11 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-15/16 INCH CENTER LINE DISTANCE 5-5/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 440 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 7-7/8 INCH
  • 4 INCH MIN. PIPE SIZE
  • 4 INCH MAX. PIPE SIZE
  • 4 MIN. PIPE SIZE - DECIMAL
  • 4 MAX. PIPE SIZE - DECIMAL
  • 4 MIN. PIPE SIZE - FRACTIONAL
  • 4 MAX. PIPE SIZE - FRACTIONAL
  • 101.6 MIN. PIPE SIZE IN MM
  • 101.6 MAX. PIPE SIZE IN MM
  • 400 LOAD RATING IN LB
  • 400 LB LOAD RATING
  • 5/8 INCH DIA HANGER MOUNTING SIZE
  • WEIGHT 1.3 LB
  • DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE
  • TOP BAND SIZE 1-1/4 INCH WIDTH X 7 GAUGE THICKNESS, BOTTOM BAND SIZE 1-1/4 INCH WIDTH X 11 GAUGE THICKNESS
  • ADJUSTABLE HEIGHT 1-15/16 INCH CENTER LINE DISTANCE 5-5/8 INCH
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 440 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 440 0400PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1036 lbs (0.0470 kg)
View Details
Pipe Hanger - 450 0250PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 1130 lbs (512 kg)
View Details
Conduit Hanger - PMH0WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.50 inch (12.70 mm)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details