PHD Manufacturing, Inc. Pipe Hanger 455 1500PL

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL 12 INCH MIN. PIPE SIZE 12 INCH MAX. PIPE SIZE 12 MIN. PIPE SIZE - DECIMAL 12 MAX. PIPE SIZE - DECIMAL 12 MIN. PIPE SIZE - FRACTIONAL 12 MAX. PIPE SIZE - FRACTIONAL 304.8 MIN. PIPE SIZE IN MM 304.8 MAX. PIPE SIZE IN MM 7/8 INCH HANGER MOUNTING SIZE WEIGHT 13.39 LB SHIELD SIZE 11-3/4 INCH INNER DIAMETER X 12 INCH LENGTH X 18 GAUGE THICKNESS ITEMS/FEATURES PRE GALVANIZED SHIELD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL 12 INCH MIN. PIPE SIZE 12 INCH MAX. PIPE SIZE 12 MIN. PIPE SIZE - DECIMAL 12 MAX. PIPE SIZE - DECIMAL 12 MIN. PIPE SIZE - FRACTIONAL 12 MAX. PIPE SIZE - FRACTIONAL 304.8 MIN. PIPE SIZE IN MM 304.8 MAX. PIPE SIZE IN MM 7/8 INCH HANGER MOUNTING SIZE WEIGHT 13.39 LB SHIELD SIZE 11-3/4 INCH INNER DIAMETER X 12 INCH LENGTH X 18 GAUGE THICKNESS ITEMS/FEATURES PRE GALVANIZED SHIELD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 455 1500PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
455 1500PL
Pipe Hanger 455 1500PL
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL 12 INCH MIN. PIPE SIZE 12 INCH MAX. PIPE SIZE 12 MIN. PIPE SIZE - DECIMAL 12 MAX. PIPE SIZE - DECIMAL 12 MIN. PIPE SIZE - FRACTIONAL 12 MAX. PIPE SIZE - FRACTIONAL 304.8 MIN. PIPE SIZE IN MM 304.8 MAX. PIPE SIZE IN MM 7/8 INCH HANGER MOUNTING SIZE WEIGHT 13.39 LB SHIELD SIZE 11-3/4 INCH INNER DIAMETER X 12 INCH LENGTH X 18 GAUGE THICKNESS ITEMS/FEATURES PRE GALVANIZED SHIELD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • 12 INCH MIN. PIPE SIZE
  • 12 INCH MAX. PIPE SIZE
  • 12 MIN. PIPE SIZE - DECIMAL
  • 12 MAX. PIPE SIZE - DECIMAL
  • 12 MIN. PIPE SIZE - FRACTIONAL
  • 12 MAX. PIPE SIZE - FRACTIONAL
  • 304.8 MIN. PIPE SIZE IN MM
  • 304.8 MAX. PIPE SIZE IN MM
  • 7/8 INCH HANGER MOUNTING SIZE
  • WEIGHT 13.39 LB
  • SHIELD SIZE 11-3/4 INCH INNER DIAMETER X 12 INCH LENGTH X 18 GAUGE THICKNESS
  • ITEMS/FEATURES PRE GALVANIZED SHIELD
  • 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 455 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 455 1500PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
Pipe Hanger - 510R3037EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 180 lbs (81.63 kg)
View Details
Conduit Hanger - PB6H7B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 3.00 inch (76.20 mm)
View Details
PVC Coated One Hole Pipe Strap - AH-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details