PHD Manufacturing, Inc. Pipe Hanger 440 0300PL

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 5-7/8 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 3 MIN. PIPE SIZE - DECIMAL 3 MAX. PIPE SIZE - DECIMAL 3 MIN. PIPE SIZE - FRACTIONAL 3 MAX. PIPE SIZE - FRACTIONAL 76.2 MIN. PIPE SIZE IN MM 76.2 MAX. PIPE SIZE IN MM 350 LOAD RATING IN LB 350 LB LOAD RATING 1/2 INCH DIA HANGER MOUNTING SIZE WEIGHT 0.91 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE TOP BAND SIZE 1-1/4 INCH WIDTH X 11 GAUGE THICKNESS, BOTTOM BAND SIZE 1-1/4 INCH WIDTH X 11 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-1/4 INCH CENTER LINE DISTANCE 4-1/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 440 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 5-7/8 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 3 MIN. PIPE SIZE - DECIMAL 3 MAX. PIPE SIZE - DECIMAL 3 MIN. PIPE SIZE - FRACTIONAL 3 MAX. PIPE SIZE - FRACTIONAL 76.2 MIN. PIPE SIZE IN MM 76.2 MAX. PIPE SIZE IN MM 350 LOAD RATING IN LB 350 LB LOAD RATING 1/2 INCH DIA HANGER MOUNTING SIZE WEIGHT 0.91 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE TOP BAND SIZE 1-1/4 INCH WIDTH X 11 GAUGE THICKNESS, BOTTOM BAND SIZE 1-1/4 INCH WIDTH X 11 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-1/4 INCH CENTER LINE DISTANCE 4-1/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 440 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 440 0300PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
440 0300PL
Pipe Hanger 440 0300PL
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 5-7/8 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 3 MIN. PIPE SIZE - DECIMAL 3 MAX. PIPE SIZE - DECIMAL 3 MIN. PIPE SIZE - FRACTIONAL 3 MAX. PIPE SIZE - FRACTIONAL 76.2 MIN. PIPE SIZE IN MM 76.2 MAX. PIPE SIZE IN MM 350 LOAD RATING IN LB 350 LB LOAD RATING 1/2 INCH DIA HANGER MOUNTING SIZE WEIGHT 0.91 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE TOP BAND SIZE 1-1/4 INCH WIDTH X 11 GAUGE THICKNESS, BOTTOM BAND SIZE 1-1/4 INCH WIDTH X 11 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-1/4 INCH CENTER LINE DISTANCE 4-1/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 440 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 5-7/8 INCH
  • 3 INCH MIN. PIPE SIZE
  • 3 INCH MAX. PIPE SIZE
  • 3 MIN. PIPE SIZE - DECIMAL
  • 3 MAX. PIPE SIZE - DECIMAL
  • 3 MIN. PIPE SIZE - FRACTIONAL
  • 3 MAX. PIPE SIZE - FRACTIONAL
  • 76.2 MIN. PIPE SIZE IN MM
  • 76.2 MAX. PIPE SIZE IN MM
  • 350 LOAD RATING IN LB
  • 350 LB LOAD RATING
  • 1/2 INCH DIA HANGER MOUNTING SIZE
  • WEIGHT 0.91 LB
  • DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE
  • TOP BAND SIZE 1-1/4 INCH WIDTH X 11 GAUGE THICKNESS, BOTTOM BAND SIZE 1-1/4 INCH WIDTH X 11 GAUGE THICKNESS
  • ADJUSTABLE HEIGHT 1-1/4 INCH CENTER LINE DISTANCE 4-1/8 INCH
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 440 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 440 0300PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2646 lbs (0.1200 kg)
View Details
U Bolt - Non Metric - U-150SG - O-Z/Gedney
Specs
Material of Construction Steel
Pipe Size 2.00 inch (50.80 mm)
View Details
Conduit To Rod Clamp - 19Z - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction DIE CAST BRIGHT FINISHED ZINC
Pipe Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details
Pipe Hanger - 441 0150EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 250 lbs (113 kg)
View Details