PHD Manufacturing, Inc. Beam Clamp 360 1062EG

Description
MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 1-1/4 INCH MAX. JAW CAPACITY 1.25 MAX. JAW CAPACITY - DECIMAL 1-1/4 MAX. JAW CAPACITY - FRACTIONAL 850 LB LOAD CAPACITY 850 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19 ROD SIZE 5/8 INCH PIPE SIZE 5 INCH OVERALL DIMENSION 2-1/4 INCH LENGTH X 2-5/16 INCH HEIGHT WEIGHT 0.49 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 360 MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 1-1/4 INCH MAX. JAW CAPACITY 1.25 MAX. JAW CAPACITY - DECIMAL 1-1/4 MAX. JAW CAPACITY - FRACTIONAL 850 LB LOAD CAPACITY 850 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19 ROD SIZE 5/8 INCH PIPE SIZE 5 INCH OVERALL DIMENSION 2-1/4 INCH LENGTH X 2-5/16 INCH HEIGHT WEIGHT 0.49 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 360 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 360 1062EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
360 1062EG
Beam Clamp 360 1062EG
MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 1-1/4 INCH MAX. JAW CAPACITY 1.25 MAX. JAW CAPACITY - DECIMAL 1-1/4 MAX. JAW CAPACITY - FRACTIONAL 850 LB LOAD CAPACITY 850 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19 ROD SIZE 5/8 INCH PIPE SIZE 5 INCH OVERALL DIMENSION 2-1/4 INCH LENGTH X 2-5/16 INCH HEIGHT WEIGHT 0.49 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 360 MODEL
  • MALLEABLE IRON MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1-1/4 INCH MAX. JAW CAPACITY
  • 1.25 MAX. JAW CAPACITY - DECIMAL
  • 1-1/4 MAX. JAW CAPACITY - FRACTIONAL
  • 850 LB LOAD CAPACITY
  • 850 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19
  • ROD SIZE 5/8 INCH
  • PIPE SIZE 5 INCH
  • OVERALL DIMENSION 2-1/4 INCH LENGTH X 2-5/16 INCH HEIGHT
  • WEIGHT 0.49 LB
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 360 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 360 1062EG
Product Name Beam Clamp
Body Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

7,700 LB CAP Pulling Action Latch Toggle Clamps - 70033 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - IPTKW WLL ton 4 - 502100402800220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 5.91 to 11.02 inch (150 to 280 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Clamps - 1253848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 31.5 inch (800 mm)
View Details
Pipe Clamp - 525 0150PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 1380 to 1545 lbs (626 to 701 kg)
View Details