PHD Manufacturing, Inc. Beam Clamp 350 1050EG

Description
U TYPE MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 500 LB LOAD CAPACITY 500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL ROD SIZE 1/2 INCH PIPE SIZE 8 INCH OVERALL DIMENSION 1-11/16 INCH LENGTH X 1-1/2 INCH HEIGHT WEIGHT 0.34 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 350 MODEL
Datasheet
Description
U TYPE MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 500 LB LOAD CAPACITY 500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL ROD SIZE 1/2 INCH PIPE SIZE 8 INCH OVERALL DIMENSION 1-11/16 INCH LENGTH X 1-1/2 INCH HEIGHT WEIGHT 0.34 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 350 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 350 1050EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
350 1050EG
Beam Clamp 350 1050EG
U TYPE MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 500 LB LOAD CAPACITY 500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL ROD SIZE 1/2 INCH PIPE SIZE 8 INCH OVERALL DIMENSION 1-11/16 INCH LENGTH X 1-1/2 INCH HEIGHT WEIGHT 0.34 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 350 MODEL
  • U TYPE
  • MALLEABLE IRON MATERIAL
  • ELECTROGALVANIZED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • .75 MAX. JAW CAPACITY - DECIMAL
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • 500 LB LOAD CAPACITY
  • 500 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL
  • ROD SIZE 1/2 INCH
  • PIPE SIZE 8 INCH
  • OVERALL DIMENSION 1-11/16 INCH LENGTH X 1-1/2 INCH HEIGHT
  • WEIGHT 0.34 LB
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 350 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 350 1050EG
Product Name Beam Clamp
Body Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

225 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70020 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 6 - 502100600752794 - Certex UK
Specs
Clamping Width 0.1969 to 2.95 inch (5 to 75 mm)
Clamping Force 13228 lbs (5999 kg)
View Details
Clamps - 2726469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 6.3 inch (160 mm)
View Details
Beam Clamp - 610 0103PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 3 inch (76.2 mm)
Clamping Force 1000 lbs (454 kg)
View Details