PHD Manufacturing, Inc. Beam Clamp 350 1087EG

Description
U TYPE MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 1200 LB LOAD CAPACITY 1200 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL ROD SIZE 7/8 INCH PIPE SIZE 8 INCH OVERALL DIMENSION 2-3/8 INCH LENGTH X 1-3/4 INCH HEIGHT WEIGHT 0.6 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 350 MODEL
Datasheet
Description
U TYPE MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 1200 LB LOAD CAPACITY 1200 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL ROD SIZE 7/8 INCH PIPE SIZE 8 INCH OVERALL DIMENSION 2-3/8 INCH LENGTH X 1-3/4 INCH HEIGHT WEIGHT 0.6 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 350 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 350 1087EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
350 1087EG
Beam Clamp 350 1087EG
U TYPE MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 1200 LB LOAD CAPACITY 1200 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL ROD SIZE 7/8 INCH PIPE SIZE 8 INCH OVERALL DIMENSION 2-3/8 INCH LENGTH X 1-3/4 INCH HEIGHT WEIGHT 0.6 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 350 MODEL
  • U TYPE
  • MALLEABLE IRON MATERIAL
  • ELECTROGALVANIZED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • .75 MAX. JAW CAPACITY - DECIMAL
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • 1200 LB LOAD CAPACITY
  • 1200 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL
  • ROD SIZE 7/8 INCH
  • PIPE SIZE 8 INCH
  • OVERALL DIMENSION 2-3/8 INCH LENGTH X 1-3/4 INCH HEIGHT
  • WEIGHT 0.6 LB
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 350 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 350 1087EG
Product Name Beam Clamp
Body Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 2726464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Tempered Steel, Fibreglass Reinforced Polyamide
Capacity / Jaw Opening 5.91 inch (150 mm)
View Details
Specs
Body Material Steel; Steel
Clamping Width 17.72 to 40.16 inch (450 to 1020 mm)
Clamping Force 55116 lbs (24996 kg)
View Details
382 LB CAP Vertical Toggle Clamp with Straight Base & Adjustable U-Bar - 70008 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Pipe Clamp - 522 0400PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 3135 to 3515 lbs (1422 to 1594 kg)
View Details