PHD Manufacturing, Inc. Pipe Clamp 522 2400PL

Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 9200 LB AT 650 DEG F, 8205 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 126.29 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1-3/4 INCH CENTER LINE DISTANCE 15-3/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 522 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 9200 LB AT 650 DEG F, 8205 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 126.29 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1-3/4 INCH CENTER LINE DISTANCE 15-3/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 522 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 522 2400PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
522 2400PL
Pipe Clamp 522 2400PL
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 9200 LB AT 650 DEG F, 8205 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 126.29 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1-3/4 INCH CENTER LINE DISTANCE 15-3/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 522 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD
  • 9200 LB AT 650 DEG F, 8205 LB AT 750 DEG F LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 126.29 LB
  • FOR SUSPENDING NON INSULATED PIPE LINE
  • ADJUSTABLE WIDTH 1-3/4 INCH
  • CENTER LINE DISTANCE 15-3/8 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 522 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 522 2400PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

112 LB CAP T-Handle Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70026 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Fixed Jaw Super Clamp WH BC WLL ton 6 - 502300604570790 - Certex UK
Specs
Clamping Force 13228 lbs (5999 kg)
View Details
Clamps - 1253850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 15.75 inch (400 mm)
View Details
Pipe Clamp - 525 1800PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 3835 to 4300 lbs (1739 to 1950 kg)
View Details