PHD Manufacturing, Inc. Beam Clamp 270 2050EG

Description
MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 400 LB LOAD CAPACITY 400 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23 ROD SIZE 1/2 INCH PIPE SIZE 2-1/2 TO 3-1/2 INCH OVERALL DIMENSION 1-3/4 INCH LENGTH X 1-3/4 INCH HEIGHT WEIGHT 0.39 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 270 MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 400 LB LOAD CAPACITY 400 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23 ROD SIZE 1/2 INCH PIPE SIZE 2-1/2 TO 3-1/2 INCH OVERALL DIMENSION 1-3/4 INCH LENGTH X 1-3/4 INCH HEIGHT WEIGHT 0.39 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 270 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 270 2050EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
270 2050EG
Beam Clamp 270 2050EG
MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 400 LB LOAD CAPACITY 400 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23 ROD SIZE 1/2 INCH PIPE SIZE 2-1/2 TO 3-1/2 INCH OVERALL DIMENSION 1-3/4 INCH LENGTH X 1-3/4 INCH HEIGHT WEIGHT 0.39 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 270 MODEL
  • MALLEABLE IRON MATERIAL
  • ELECTROGALVANIZED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • .75 MAX. JAW CAPACITY - DECIMAL
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • 400 LB LOAD CAPACITY
  • 400 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23
  • ROD SIZE 1/2 INCH
  • PIPE SIZE 2-1/2 TO 3-1/2 INCH
  • OVERALL DIMENSION 1-3/4 INCH LENGTH X 1-3/4 INCH HEIGHT
  • WEIGHT 0.39 LB
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 270 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 270 2050EG
Product Name Beam Clamp
Body Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Girder Clamp - Bulldog WLL ton 5 Ton -  - Certex UK
Specs
Clamping Force 11023 lbs (4999 kg)
View Details
Clamps - 2726483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Plastic
Capacity / Jaw Opening 5.91 inch (150 mm)
View Details
Oetiker® 1-Ear Clamp with Insert, Non-Washed, 100/Bag - 15400023 - Qosina Corp.
Specs
Body Material Stainless Steel
Capacity / Jaw Opening 0.3150 to 0.3740 inch (8 to 9.5 mm)
View Details