PHD Manufacturing, Inc. Beam Clamp 270 0075PL

Description
MALLEABLE IRON MATERIAL PLAIN FINISH FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 500 LB LOAD CAPACITY 500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23 ROD SIZE 3/4 INCH PIPE SIZE 6 INCH OVERALL DIMENSION 2 INCH LENGTH X 2 INCH HEIGHT WEIGHT 0.52 LB INCLUDES LOCKNUT LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 270 MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL PLAIN FINISH FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 500 LB LOAD CAPACITY 500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23 ROD SIZE 3/4 INCH PIPE SIZE 6 INCH OVERALL DIMENSION 2 INCH LENGTH X 2 INCH HEIGHT WEIGHT 0.52 LB INCLUDES LOCKNUT LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 270 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 270 0075PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
270 0075PL
Beam Clamp 270 0075PL
MALLEABLE IRON MATERIAL PLAIN FINISH FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 500 LB LOAD CAPACITY 500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23 ROD SIZE 3/4 INCH PIPE SIZE 6 INCH OVERALL DIMENSION 2 INCH LENGTH X 2 INCH HEIGHT WEIGHT 0.52 LB INCLUDES LOCKNUT LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 270 MODEL
  • MALLEABLE IRON MATERIAL
  • PLAIN FINISH FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • .75 MAX. JAW CAPACITY - DECIMAL
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • 500 LB LOAD CAPACITY
  • 500 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23
  • ROD SIZE 3/4 INCH
  • PIPE SIZE 6 INCH
  • OVERALL DIMENSION 2 INCH LENGTH X 2 INCH HEIGHT
  • WEIGHT 0.52 LB
  • INCLUDES LOCKNUT
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 270 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 270 0075PL
Product Name Beam Clamp
Body Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Girder Clamp - Bulldog WLL ton 5 Ton -  - Certex UK
Specs
Clamping Force 11023 lbs (4999 kg)
View Details
Clamps - 8296177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 9.84 inch (250 mm)
View Details
67 LB CAP Horizontal Toggle Clamp with Flanged Base & Solid Arm - 70019-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - MBC25A - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Clamping Mechanism Screw
Body Material Malleable Iron
Capacity / Jaw Opening 0.7720 inch (19.61 mm)
View Details