PHD Manufacturing, Inc. Beam Clamp 250 1062EG

Description
LOW CARBON STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 550 LB LOAD CAPACITY 550 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23, FM, UL ROD SIZE 5/8 INCH PIPE SIZE 5 INCH OVERALL DIMENSION 2-3/8 INCH LENGTH X 2-3/8 INCH HEIGHT WEIGHT 0.68 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 250 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 550 LB LOAD CAPACITY 550 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23, FM, UL ROD SIZE 5/8 INCH PIPE SIZE 5 INCH OVERALL DIMENSION 2-3/8 INCH LENGTH X 2-3/8 INCH HEIGHT WEIGHT 0.68 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 250 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 250 1062EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
250 1062EG
Beam Clamp 250 1062EG
LOW CARBON STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 550 LB LOAD CAPACITY 550 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23, FM, UL ROD SIZE 5/8 INCH PIPE SIZE 5 INCH OVERALL DIMENSION 2-3/8 INCH LENGTH X 2-3/8 INCH HEIGHT WEIGHT 0.68 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 250 MODEL
  • LOW CARBON STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • .75 MAX. JAW CAPACITY - DECIMAL
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • 550 LB LOAD CAPACITY
  • 550 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23, FM, UL
  • ROD SIZE 5/8 INCH
  • PIPE SIZE 5 INCH
  • OVERALL DIMENSION 2-3/8 INCH LENGTH X 2-3/8 INCH HEIGHT
  • WEIGHT 0.68 LB
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 250 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 250 1062EG
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 2408155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Stainless Steel; Stainless Steel
View Details
760 LB CAP T-Handle Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70028 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 6 - 502100600752790 - Certex UK
Specs
Clamping Width 0.1969 to 2.95 inch (5 to 75 mm)
Clamping Force 13228 lbs (5999 kg)
View Details
Beam Clamp - 625 7508PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 8 inch (203 mm)
Clamping Force 1500 lbs (680 kg)
View Details