PHD Manufacturing, Inc. Pipe Hanger 180 0600PL

Description
ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 9-1/4 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6 MAX. PIPE SIZE - DECIMAL 6 MIN. PIPE SIZE - FRACTIONAL 6 MAX. PIPE SIZE - FRACTIONAL 152.4 MIN. PIPE SIZE IN MM 152.4 MAX. PIPE SIZE IN MM 1600 LOAD RATING IN LB A-A-1192A TYPE 7, MSS SP-69 TYPE 7 APPLICABLE STANDARD 1600 LB LOAD RATING 3/4 INCH DIA HANGER MOUNTING SIZE WEIGHT 1.5 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE BAND SIZE 1-1/2 INCH WIDTH X 11 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-11/16 INCH CENTER LINE DISTANCE 5-15/16 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 180 MODEL
Datasheet
Description
ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 9-1/4 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6 MAX. PIPE SIZE - DECIMAL 6 MIN. PIPE SIZE - FRACTIONAL 6 MAX. PIPE SIZE - FRACTIONAL 152.4 MIN. PIPE SIZE IN MM 152.4 MAX. PIPE SIZE IN MM 1600 LOAD RATING IN LB A-A-1192A TYPE 7, MSS SP-69 TYPE 7 APPLICABLE STANDARD 1600 LB LOAD RATING 3/4 INCH DIA HANGER MOUNTING SIZE WEIGHT 1.5 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE BAND SIZE 1-1/2 INCH WIDTH X 11 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-11/16 INCH CENTER LINE DISTANCE 5-15/16 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 180 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 180 0600PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
180 0600PL
Pipe Hanger 180 0600PL
ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 9-1/4 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6 MAX. PIPE SIZE - DECIMAL 6 MIN. PIPE SIZE - FRACTIONAL 6 MAX. PIPE SIZE - FRACTIONAL 152.4 MIN. PIPE SIZE IN MM 152.4 MAX. PIPE SIZE IN MM 1600 LOAD RATING IN LB A-A-1192A TYPE 7, MSS SP-69 TYPE 7 APPLICABLE STANDARD 1600 LB LOAD RATING 3/4 INCH DIA HANGER MOUNTING SIZE WEIGHT 1.5 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE BAND SIZE 1-1/2 INCH WIDTH X 11 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-11/16 INCH CENTER LINE DISTANCE 5-15/16 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 180 MODEL
  • ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 9-1/4 INCH
  • 6 INCH MIN. PIPE SIZE
  • 6 INCH MAX. PIPE SIZE
  • 6 MIN. PIPE SIZE - DECIMAL
  • 6 MAX. PIPE SIZE - DECIMAL
  • 6 MIN. PIPE SIZE - FRACTIONAL
  • 6 MAX. PIPE SIZE - FRACTIONAL
  • 152.4 MIN. PIPE SIZE IN MM
  • 152.4 MAX. PIPE SIZE IN MM
  • 1600 LOAD RATING IN LB
  • A-A-1192A TYPE 7, MSS SP-69 TYPE 7 APPLICABLE STANDARD
  • 1600 LB LOAD RATING
  • 3/4 INCH DIA HANGER MOUNTING SIZE
  • WEIGHT 1.5 LB
  • DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE
  • BAND SIZE 1-1/2 INCH WIDTH X 11 GAUGE THICKNESS
  • ADJUSTABLE HEIGHT 1-11/16 INCH
  • CENTER LINE DISTANCE 5-15/16 INCH
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 180 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 180 0600PL
Product Name Pipe Hanger
Material of Construction LOW CARBON STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 7845730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Pipe clip
Material of Construction Pp
Pipe Size 0.87 inch (22.00 mm)
View Details
Pipe Hanger - 451 0250EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Features UL Listed
View Details
Conduit Hanger - PMH2WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 1.00 inch (25.40 mm)
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details