PHD Manufacturing, Inc. Pipe Hanger 141F0800EG

Description
ADJUSTABLE SWIVEL TYPE CARBON STEEL MATERIAL FELT LINING PRE-GALVANIZED FINISH 12-1/4 INCH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE UL (CANADA AND US), ANSI SP-69/SP-58, A-A-1192A, FM, NFPA APPLICABLE STANDARD 1000 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE WARRANTY 1 YEAR
Datasheet
Description
ADJUSTABLE SWIVEL TYPE CARBON STEEL MATERIAL FELT LINING PRE-GALVANIZED FINISH 12-1/4 INCH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE UL (CANADA AND US), ANSI SP-69/SP-58, A-A-1192A, FM, NFPA APPLICABLE STANDARD 1000 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE WARRANTY 1 YEAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 141F0800EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
141F0800EG
Pipe Hanger 141F0800EG
ADJUSTABLE SWIVEL TYPE CARBON STEEL MATERIAL FELT LINING PRE-GALVANIZED FINISH 12-1/4 INCH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE UL (CANADA AND US), ANSI SP-69/SP-58, A-A-1192A, FM, NFPA APPLICABLE STANDARD 1000 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE WARRANTY 1 YEAR
  • ADJUSTABLE SWIVEL TYPE
  • CARBON STEEL MATERIAL
  • FELT LINING PRE-GALVANIZED FINISH
  • 12-1/4 INCH
  • 8 INCH MIN. PIPE SIZE
  • 8 INCH MAX. PIPE SIZE
  • UL (CANADA AND US), ANSI SP-69/SP-58, A-A-1192A, FM, NFPA APPLICABLE STANDARD
  • 1000 LB LOAD RATING
  • 1/2 INCH HANGER MOUNTING SIZE
  • WARRANTY 1 YEAR
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 141F0800EG
Product Name Pipe Hanger
Material of Construction Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Hanger - 455 2100PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Pipe Size 18.00 inch (457.20 mm)
View Details
Conduit Hanger - PMH0WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.50 inch (12.70 mm)
View Details
Galvanized Steel Two Hole Pipe Strap - AHH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 8.00 inch (12.70 to 203.20 mm)
View Details