PHD Manufacturing, Inc. Pipe Hanger 455 1800PL

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL 16 INCH MIN. PIPE SIZE 16 INCH MAX. PIPE SIZE 16 MIN. PIPE SIZE - DECIMAL 16 MAX. PIPE SIZE - DECIMAL 16 MIN. PIPE SIZE - FRACTIONAL 16 MAX. PIPE SIZE - FRACTIONAL 406.4 MIN. PIPE SIZE IN MM 406.4 MAX. PIPE SIZE IN MM 1 INCH HANGER MOUNTING SIZE WEIGHT 25.08 LB SHIELD SIZE 15 INCH INNER DIAMETER X 12 INCH LENGTH X 18 GAUGE THICKNESS ITEMS/FEATURES PRE GALVANIZED SHIELD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL 16 INCH MIN. PIPE SIZE 16 INCH MAX. PIPE SIZE 16 MIN. PIPE SIZE - DECIMAL 16 MAX. PIPE SIZE - DECIMAL 16 MIN. PIPE SIZE - FRACTIONAL 16 MAX. PIPE SIZE - FRACTIONAL 406.4 MIN. PIPE SIZE IN MM 406.4 MAX. PIPE SIZE IN MM 1 INCH HANGER MOUNTING SIZE WEIGHT 25.08 LB SHIELD SIZE 15 INCH INNER DIAMETER X 12 INCH LENGTH X 18 GAUGE THICKNESS ITEMS/FEATURES PRE GALVANIZED SHIELD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 455 1800PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
455 1800PL
Pipe Hanger 455 1800PL
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL 16 INCH MIN. PIPE SIZE 16 INCH MAX. PIPE SIZE 16 MIN. PIPE SIZE - DECIMAL 16 MAX. PIPE SIZE - DECIMAL 16 MIN. PIPE SIZE - FRACTIONAL 16 MAX. PIPE SIZE - FRACTIONAL 406.4 MIN. PIPE SIZE IN MM 406.4 MAX. PIPE SIZE IN MM 1 INCH HANGER MOUNTING SIZE WEIGHT 25.08 LB SHIELD SIZE 15 INCH INNER DIAMETER X 12 INCH LENGTH X 18 GAUGE THICKNESS ITEMS/FEATURES PRE GALVANIZED SHIELD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • 16 INCH MIN. PIPE SIZE
  • 16 INCH MAX. PIPE SIZE
  • 16 MIN. PIPE SIZE - DECIMAL
  • 16 MAX. PIPE SIZE - DECIMAL
  • 16 MIN. PIPE SIZE - FRACTIONAL
  • 16 MAX. PIPE SIZE - FRACTIONAL
  • 406.4 MIN. PIPE SIZE IN MM
  • 406.4 MAX. PIPE SIZE IN MM
  • 1 INCH HANGER MOUNTING SIZE
  • WEIGHT 25.08 LB
  • SHIELD SIZE 15 INCH INNER DIAMETER X 12 INCH LENGTH X 18 GAUGE THICKNESS
  • ITEMS/FEATURES PRE GALVANIZED SHIELD
  • 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 455 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 455 1800PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.13 inch (54.00 mm)
View Details
Pipe Hanger - 152 0250CP - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Maximum Load 525 lbs (238 kg)
Pipe Size 2.50 inch (63.50 mm)
View Details
Conduit Hanger - PMH5WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 2.00 inch (50.80 mm)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details